BUFFER/LINE DRIVER, OCTAL, WSOIC-20; Logic Family / Base Number:74VHC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:WSOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 42Y0643 |
| Product Name | Buffer/line Driver, Octal, Wsoic-20; Logic Family / Base Number Onsemi |