NON INVERTING BUS BUFFER, TSSOP-20, FULL REEL; Logic Family / Base Number:74VHC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
BUFFER/LINE DRIVER, OCTAL, TSSOP-20; Logic Family / Base Number:74VHC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers 5V Octal 3-State Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 42K1089 | MC74VHCT244ADTRG |
| Product Name | Non Inverting Bus Buffer, Tssop-20, Full Reel; Logic Family / Base Number Onsemi | Buffers & Line Drivers |