onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT240ADT MC74VHCT240ADT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1220003-MC74VHCT240A DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1220003-MC74VHCT240A DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT240ADT - 1220003-MC74VHCT240ADT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT240ADT
1220003-MC74VHCT240ADT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT240ADT 1220003-MC74VHCT240ADT
Manufacturer: ON Semiconductor Win Source Part Number: 1220003-MC74VHCT240A DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1220003-MC74VHCT240ADT
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1220003-MC74VHCT240ADT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT240ADT
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details