onsemi Automotive Quad SOIC Analog Switch and Multiplexer IC MC74VHCT157AD

Description
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC Rail / IC MUX QUAD 2CHAN HS 16-SOIC Product overview: MC74VHCT157AD from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHCT157AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC Rail / IC MUX QUAD 2CHAN HS 16-SOIC Product overview: MC74VHCT157AD from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHCT157AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Quad SOIC Analog Switch and Multiplexer IC
743-MC74VHCT157AD
Automotive Quad SOIC Analog Switch and Multiplexer IC 743-MC74VHCT157AD
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC Rail / IC MUX QUAD 2CHAN HS 16-SOIC Product overview: MC74VHCT157AD from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHCT157AD can be used for catalog matching and distributor lookup.

Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC Rail / IC MUX QUAD 2CHAN HS 16-SOIC Product overview: MC74VHCT157AD from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Automotive, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHCT157AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT157AD - 788004-MC74VHCT157AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT157AD
788004-MC74VHCT157AD
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT157AD 788004-MC74VHCT157AD
Manufacturer: ON Semiconductor Win Source Part Number: 788004-MC74VHCT157AD Series: 74VHCT Packaging: Tube Type: Multiplexer Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MC74VHCT157 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN74AHCT157DGVR; 74VHCT157ATTR; MC74VHCT157ADT; MC74VHCT157AD; 74AHCT157D-Q100J; 74AHCT157D,112; 74AHCT157D,118; 74AHCT157D; Introduction Date: June 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 788004-MC74VHCT157AD
Series: 74VHCT
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MC74VHCT157
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN74AHCT157DGVR; 74VHCT157ATTR; MC74VHCT157ADT; MC74VHCT157AD; 74AHCT157D-Q100J; 74AHCT157D,112; 74AHCT157D,118; 74AHCT157D;
Introduction Date: June 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT157AD - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74VHCT157AD
Logic - Signal Switches, Multiplexers, Decoders MC74VHCT157AD
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC74VHCT157AD 788004-MC74VHCT157AD MC74VHCT157AD
Product Name Automotive Quad SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT157AD Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383USG - 908468-7WBD383USG - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type US8
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC257PW,118 - 802415-74HC257PW,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1923118 - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details