Manufacturer: ON Semiconductor
Win Source Part Number: 1219995-MC74VHCT138A
Series: 74VHCT
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: MC74VHCT138
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): SN74AHCT138QPWRG4Q1;
Introduction Date: July 17, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
3-to-8 Demultiplexer/Decode
IC DECODER/DEMUX 1X3:8 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1219995-MC74VHCT138ADTRG | MC74VHCT138ADTRGOSTR-ND | 743-MC74VHCT138ADTRG | MC74VHCT138ADTRG |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT138ADTRG | Signal Switches, Multiplexers, Decoders | 5.5V TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 3 to 5.5 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | TSSOP; "16-TSSOP | Tape and Reel |