onsemi Signal Switches, Multiplexers, Decoders MC74VHCT138ADTRG

Description
IC DECODER/DEMUX 1X3:8 16TSSOP
Datasheet
Description
IC DECODER/DEMUX 1X3:8 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC74VHCT138ADTRG - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MC74VHCT138ADTRG
Signal Switches, Multiplexers, Decoders MC74VHCT138ADTRG
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet
Line Decoder, 3 Onsemi - 42AC1751 - Newark, An Avnet Company
Chicago, IL, United States
Line Decoder, 3 Onsemi
42AC1751
Line Decoder, 3 Onsemi 42AC1751
LINE DECODER, 3:8, TSSOP-16; Logic Family / Base Number:74VHCT138A; Logic Type:Line Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:74VHCT RoHS Compliant: Yes

LINE DECODER, 3:8, TSSOP-16; Logic Family / Base Number:74VHCT138A; Logic Type:Line Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic IC Family:74VHCT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number MC74VHCT138ADTRG 42AC1751
Product Name Signal Switches, Multiplexers, Decoders Line Decoder, 3 Onsemi
Function Decoder Decoder
Input Lines 1
Supply Voltage 4.5V ~ 5.5V 5.5V
Package Type 16-TSSOP (0.173", 4.40mm Width) TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
IC MUX/DEMUX 1X16 24TSSOP - 554-74HCT4067PW,118 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 5V; 4.5V
Package Type SSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
 - 5446AW/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type CFP
View Details
SN54HC42 4-Line To 10-Line Decoders  BCD To Decimal - SN54HC42J - Texas Instruments
Specs
Function Decoder
Supply Voltage 2
Package Type CDIP,LCCC
View Details