onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT138ADTR2 MC74VHCT138ADTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074652-MC74VHCT138AD TR2 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074652-MC74VHCT138AD TR2 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT138ADTR2 - 074652-MC74VHCT138ADTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT138ADTR2
074652-MC74VHCT138ADTR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT138ADTR2 074652-MC74VHCT138ADTR2
Manufacturer: ON Semiconductor Win Source Part Number: 074652-MC74VHCT138AD TR2 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074652-MC74VHCT138ADTR2
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC74VHCT138ADTR2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC74VHCT138ADTR2-ND
Signal Switches, Multiplexers, Decoders MC74VHCT138ADTR2-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-MC74VHCT138ADTR2
TSSOP Analog Switch and Multiplexer IC 743-MC74VHCT138ADTR2
AHCT/VHCT SERIES, OTHER DECODER/DRIVER, INVERTED OUTPUT, PDSO16, LEAD FREE, TSSOP-16 Product overview: MC74VHCT138ADTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHCT138ADTR2 can be used for catalog matching and distributor lookup.

AHCT/VHCT SERIES, OTHER DECODER/DRIVER, INVERTED OUTPUT, PDSO16, LEAD FREE, TSSOP-16 Product overview: MC74VHCT138ADTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74VHCT138ADTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT138ADTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74VHCT138ADTR2
Logic - Signal Switches, Multiplexers, Decoders MC74VHCT138ADTR2
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 074652-MC74VHCT138ADTR2 MC74VHCT138ADTR2-ND 743-MC74VHCT138ADTR2 MC74VHCT138ADTR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74VHCT138ADTR2 Signal Switches, Multiplexers, Decoders TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products