IC NAND 4-CIR 2-IN 14-TSSOP
Quad 2-Input NAND Schmitt Trigger IC, TSSOP, 5.5V Product overview: MC74VHCT132ADTRG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT132ADTRG
Manufacturer: ON Semiconductor
Win Source Part Number: 074651-MC74VHCT132AD
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
IC GATE NAND SCHMITT 4CH 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND, SCHMITT, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHC132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
Logic Gates 5V Quad 2-Input NAND Schmitt
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT132ADTRGOSCT-ND | 705-MC74VHCT132ADTRG | 074651-MC74VHCT132ADTRG | MC74VHCT132ADTRG | MC74VHCT132ADTRG | 42Y0640 | MC74VHCT132ADTRG | MC74VHCT132ADTRG |
| Product Name | Gates and Inverters | Quad 5.5V TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74VHCT132ADTRG | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand, Schmitt, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Logic Gates | Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE, Schmitt Trigger | NOT; NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Schmitt Trigger | NAND; NAND Gate | |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns |