NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
AHCT/VHCT SERIES, QUAD 2-INPUT NAND GATE, PDSO14, LEAD FREE, TSSOP-14 Product overview: MC74VHCT132ADTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT132ADTR2
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT132ADTR2-ND | 705-MC74VHCT132ADTR2 | MC74VHCT132ADTR2 | MC74VHCT132ADTR2 | MC74VHCT132ADTR2 |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 9.7 ns | 9.7 ns |