NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
Quad 2-Input NAND Schmitt Trigger IC, SOIC, 5V Product overview: MC74VHCT132ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT132ADR2G
Manufacturer: ON Semiconductor
Win Source Part Number: 115720-MC74VHCT132AD
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates 5V Quad 2-Input NAND Schmitt
IC GATE NAND 4CH 2-INP 14SOIC
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHCT132A; Logic IC Family:74VHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT132ADR2GOSTR-ND | 705-MC74VHCT132ADR2G | 115720-MC74VHCT132ADR2G | MC74VHCT132ADR2G | MC74VHCT132ADR2G | MC74VHCT132ADR2G | 26K4325 | MC74VHCT132ADR2G |
| Product Name | Gates and Inverters | Quad 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74VHCT132ADR2G | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate | ||
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | |||||||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns |