Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1074029-MC74VHCT125A
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 5.5V 14TSSOP
IC BUF NON-INVERT 5.5V 14TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | MC74VHCT125ADTRGOSCT-ND | 1074029-MC74VHCT125ADTRG | MC74VHCT125ADTRG | MC74VHCT125ADTRG |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT125ADTRG | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |