onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT125ADR2G MC74VHCT125ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 108865-MC74VHCT125AD R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 108865-MC74VHCT125AD R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74VHCT125ADR2G is a high-speed CMOS quad bus buffer designed for low power dissipation and high noise immunity. It operates with a supply voltage range of 2.0 V to 5.5 V and features TTL-compatible inputs, making it suitable for interfacing between 3.3 V and 5.0 V systems. The device includes a 3-state control input (OE) that allows the output to be placed in a high impedance state. With a typical propagation delay of 3.8 ns at 5.0 V and a maximum supply current of 4.0 µA, it is optimized for applications requiring efficient power usage. The input and output structures provide protection against voltage mismatches and hot insertion, enhancing reliability. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is available in Pb-free and RoHS-compliant packages. Engineers may consider this buffer for projects that require robust performance in mixed-voltage environments and low power consumption.

Datasheet Summary
Powered by GS/AI

The MC74VHCT125ADR2G is a high-speed CMOS quad bus buffer designed for low power dissipation and high noise immunity. It operates with a supply voltage range of 2.0 V to 5.5 V and features TTL-compatible inputs, making it suitable for interfacing between 3.3 V and 5.0 V systems. The device includes a 3-state control input (OE) that allows the output to be placed in a high impedance state. With a typical propagation delay of 3.8 ns at 5.0 V and a maximum supply current of 4.0 µA, it is optimized for applications requiring efficient power usage. The input and output structures provide protection against voltage mismatches and hot insertion, enhancing reliability. The device is AEC-Q100 qualified, making it suitable for automotive applications, and is available in Pb-free and RoHS-compliant packages. Engineers may consider this buffer for projects that require robust performance in mixed-voltage environments and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT125ADR2G - 108865-MC74VHCT125ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT125ADR2G
108865-MC74VHCT125ADR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT125ADR2G 108865-MC74VHCT125ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 108865-MC74VHCT125AD R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 108865-MC74VHCT125ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 108865-MC74VHCT125ADR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT125ADR2G
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details