NON INVERTING BUFFER, SOIC-14; Logic Family / Base Number:74VHC125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26K4324 |
| Product Name | Non Inverting Buffer, Soic-14; Logic Family / Base Number Onsemi |