onsemi Logic - Gates and Inverters MC74VHCT08AMG

Description
IC GATE AND 4CH 2-INP SOEIAJ-14
Datasheet
Description
IC GATE AND 4CH 2-INP SOEIAJ-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - MC74VHCT08AMG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHCT08AMG
Logic - Gates and Inverters MC74VHCT08AMG
IC GATE AND 4CH 2-INP SOEIAJ-14

IC GATE AND 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet
Gates and Inverters - MC74VHCT08AMG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHCT08AMG
Gates and Inverters MC74VHCT08AMG
AND Gate IC 4 Channel SOEIAJ-14

AND Gate IC 4 Channel SOEIAJ-14

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number MC74VHCT08AMG MC74VHCT08AMG
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND AND; AND Gate
Supply Voltage 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Operating Current 0.0020 mA 8 mA
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54H11DM - 907397-54H11DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - 1727-3132-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers