Manufacturer: ON Semiconductor
Win Source Part Number: 883791-MC74VHCT08AM
Series: 74VHCT
Operating Temperature Range: -40°C ~ 125°C
Features: AND Gate IC 4 Channel - SOEIAJ-14
Package: Tube
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHCT08
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-14
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE AND 4CH 2-INP SOEIAJ-14 Product overview: MC74VHCT08AM from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT08AM can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel SOEIAJ-14
IC GATE AND 4CH 2-INP SOEIAJ-14
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 883791-MC74VHCT08AM | 705-MC74VHCT08AM | MC74VHCT08AM | MC74VHCT08AM |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHCT08AM | Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | AND | AND; AND Gate | NOT; AND |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| IC Package Type | SOIC; Other; SOEIAJ-14 | Other; 14-SOIC (0.209", 5.30mm Width) | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) |