AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074650-MC74VHCT08ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quad 2-Input AND Gate
Quad 2-Input AND Gate, SOIC-14, 5.5V, CMOS, 7.9ns PD Product overview: MC74VHCT08ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT08ADR2G can be used for catalog matching and distributor lookup.
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74VHCT08; Logic IC Family:74VHCT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
Logic Gates 5V Quad 2-Input AND
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT08ADR2GOSDKR-ND | 074650-MC74VHCT08ADR2G | MC74VHCT08ADR2G | 705-MC74VHCT08ADR2G | 26K4323 | MC74VHCT08ADR2G | MC74VHCT08ADR2G | MC74VHCT08ADR2G | MC74VHCT08ADR2G |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MC74VHCT08ADR2G | Quad 5.5V SOIC Logic IC | Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND GATE | NOT; AND | AND; AND Gate | AND | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |