AND Gate IC 4 Channel 14-SOIC
AHCT/VHCT SERIES, QUAD 2-INPUT AND GATE, PDSO14, SOIC-14 Product overview: MC74VHCT08ADR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT08ADR2 can be used for catalog matching and distributor lookup.
AND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT08ADR2-ND | 705-MC74VHCT08ADR2 | MC74VHCT08ADR2 | MC74VHCT08ADR2 | MC74VHCT08ADR2 | MC74VHCT08ADR2 |
| Product Name | Gates and Inverters | Quad SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND; AND GATE | AND | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |