Inverter IC 6 Channel 14-TSSOP
AHCT/VHCT SERIES, HEX 1-INPUT INVERT GATE, PDSO14, TSSOP-14 Product overview: MC74VHCT04ADTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT04ADTR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 747349-MC74VHCT04ADT
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: TSSOP16
Reference Date Code: 0328+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT04ADTR2-ND | 705-MC74VHCT04ADTR2 | 747349-MC74VHCT04ADTR2 | MC74VHCT04ADTR2 | MC74VHCT04ADTR2 |
| Product Name | Gates and Inverters | TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74VHCT04ADTR2 | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 1 | 6 | 1 | ||
| Propagation Delay | 7.7 ns | 7.7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |