onsemi Logic - Logic - Gates and Inverters - MC74VHCT04ADR2 MC74VHCT04ADR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883790-MC74VHCT04ADR 2 Series: 74VHCT Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC74VHCT04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883790-MC74VHCT04ADR 2 Series: 74VHCT Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC74VHCT04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHCT04ADR2 - 883790-MC74VHCT04ADR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHCT04ADR2
883790-MC74VHCT04ADR2
Logic - Logic - Gates and Inverters - MC74VHCT04ADR2 883790-MC74VHCT04ADR2
Manufacturer: ON Semiconductor Win Source Part Number: 883790-MC74VHCT04ADR 2 Series: 74VHCT Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC74VHCT04 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883790-MC74VHCT04ADR2
Series: 74VHCT
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHCT04
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 883790-MC74VHCT04ADR2
Product Name Logic - Logic - Gates and Inverters - MC74VHCT04ADR2
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449802P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Low-Power Dual Quad Operational Amplifier IC - 687-LT1114ACN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
65MHz Rf Amplifier - 860-R0605250L - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details
2 suppliers