onsemi Gates and Inverters MC74VHCT02AMEL

Description
NOR Gate IC 4 Channel SOEIAJ-14
Datasheet
Description
NOR Gate IC 4 Channel SOEIAJ-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHCT02AMEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHCT02AMEL
Gates and Inverters MC74VHCT02AMEL
NOR Gate IC 4 Channel SOEIAJ-14

NOR Gate IC 4 Channel SOEIAJ-14

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHCT02AMEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHCT02AMEL
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHCT02AMEL
IC GATE NOR 4CH 2-INP SOEIAJ-14

IC GATE NOR 4CH 2-INP SOEIAJ-14

Supplier's Site
Logic - Gates and Inverters - MC74VHCT02AMEL - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHCT02AMEL
Logic - Gates and Inverters MC74VHCT02AMEL
IC GATE NOR 4CH 2-INP SOEIAJ-14

IC GATE NOR 4CH 2-INP SOEIAJ-14

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number MC74VHCT02AMEL MC74VHCT02AMEL MC74VHCT02AMEL
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR; NOR Gate NOR NOT; NOR
Supply Voltage 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2
Operating Current 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4202-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic - Gates and Inverters - 54ALS02W/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - Multi-Function, Configurable - 100304W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details