onsemi Logic - Logic - Gates and Inverters - MC74VHCT02ADR2G MC74VHCT02ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 775780-MC74VHCT02ADR 2G Series: 74VHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: MC74VHCT02 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74VHCT02AM; 74VHCT02AMTR; SN74AHCT02DB; SN74AHCT02DGVRG4 ; Introduction Date: March 11, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 775780-MC74VHCT02ADR 2G Series: 74VHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: MC74VHCT02 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74VHCT02AM; 74VHCT02AMTR; SN74AHCT02DB; SN74AHCT02DGVRG4 ; Introduction Date: March 11, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHCT02ADR2G - 775780-MC74VHCT02ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHCT02ADR2G
775780-MC74VHCT02ADR2G
Logic - Logic - Gates and Inverters - MC74VHCT02ADR2G 775780-MC74VHCT02ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 775780-MC74VHCT02ADR 2G Series: 74VHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: MC74VHCT02 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74VHCT02AM; 74VHCT02AMTR; SN74AHCT02DB; SN74AHCT02DGVRG4 ; Introduction Date: March 11, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 775780-MC74VHCT02ADR2G
Series: 74VHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MC74VHCT02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74VHCT02AM; 74VHCT02AMTR; SN74AHCT02DB; SN74AHCT02DGVRG4 ;
Introduction Date: March 11, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC74VHCT02ADR2G - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input NOR Gate

Quad 2-Input NOR Gate

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74VHCT02ADR2G
Quad 5V SOIC Logic IC 705-MC74VHCT02ADR2G
Quad 2-Input NOR Gate, SOIC, 5V, 7.5ns, CMOS Product overview: MC74VHCT02ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT02ADR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate, SOIC, 5V, 7.5ns, CMOS Product overview: MC74VHCT02ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT02ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - MC74VHCT02ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHCT02ADR2GOSCT-ND
Gates and Inverters MC74VHCT02ADR2GOSCT-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHCT02ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHCT02ADR2GOSDKR-ND
Gates and Inverters MC74VHCT02ADR2GOSDKR-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHCT02ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHCT02ADR2GOSTR-ND
Gates and Inverters MC74VHCT02ADR2GOSTR-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHCT02ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHCT02ADR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHCT02ADR2G
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - MC74VHCT02ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHCT02ADR2G
Logic - Gates and Inverters MC74VHCT02ADR2G
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 26K4322 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
26K4322
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 26K4322
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHCT02A; Logic IC Family:74VHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHCT02A; Logic IC Family:74VHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74VHCT02ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHCT02ADR2G
Gates and Inverters MC74VHCT02ADR2G
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHCT02ADR2G
Logic Gates MC74VHCT02ADR2G
Logic Gates 5V Quad 2-Input NOR

Logic Gates 5V Quad 2-Input NOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 775780-MC74VHCT02ADR2G MC74VHCT02ADR2G 705-MC74VHCT02ADR2G MC74VHCT02ADR2GOSCT-ND MC74VHCT02ADR2G MC74VHCT02ADR2G 26K4322 MC74VHCT02ADR2G MC74VHCT02ADR2G
Product Name Logic - Logic - Gates and Inverters - MC74VHCT02ADR2G Quad 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Gates and Inverters Logic Gates
Gate Type NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family CMOS
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details