Manufacturer: ON Semiconductor
Win Source Part Number: 123847-MC74VHCT00ADT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Quad 2-Input NAND Gate, CMOS, TSSOP, 5.5V Product overview: MC74VHCT00ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT00ADTR2G
Quad 2-Input NAND Gate
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
NAND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHCT00A; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 123847-MC74VHCT00ADTR2G | 705-MC74VHCT00ADTR2G | MC74VHCT00ADTR2G | MC74VHCT00ADTR2GOSTR-ND | MC74VHCT00ADTR2G | MC74VHCT00ADTR2G | MC74VHCT00ADTR2G | MC74VHCT00ADTR2G | 50AC6062 |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHCT00ADTR2G | Quad 5.5V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | NAND; NAND Gate |
| Supply Voltage | 3 V ~ 5.5 V | 5.5V | 3V ~ 5.5V | 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) | 3V ~ 5.5V | 3V ~ 5.5V | 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |