Manufacturer: ON Semiconductor
Win Source Part Number: 1219985-MC74VHCT00AD
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.53V ~ 0.8V
Logic Level - High: 1.4V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHCT00
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF
AHCT/VHCT SERIES, QUAD 2-INPUT NAND GATE, PDSO14, TSSOP-14 Product overview: MC74VHCT00ADTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT00ADTR2 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219985-MC74VHCT00ADTR2 | 705-MC74VHCT00ADTR2 | MC74VHCT00ADTR2 | MC74VHCT00ADTR2 | MC74VHCT00ADTR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHCT00ADTR2 | Quad TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 7.9 ns | 7.9 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |