onsemi Quad 5.5V SOIC Logic IC MC74VHCT00ADR2G

Description
Quad 2-Input NAND Gate, SOIC, CMOS, 5.5V Product overview: MC74VHCT00ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT00ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate, SOIC, CMOS, 5.5V Product overview: MC74VHCT00ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT00ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-MC74VHCT00ADR2G
Quad 5.5V SOIC Logic IC 705-MC74VHCT00ADR2G
Quad 2-Input NAND Gate, SOIC, CMOS, 5.5V Product overview: MC74VHCT00ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT00ADR2G can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, SOIC, CMOS, 5.5V Product overview: MC74VHCT00ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHCT00ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC74VHCT00ADR2G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHCT00ADR2G - 074649-MC74VHCT00ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHCT00ADR2G
074649-MC74VHCT00ADR2G
Logic - Logic - Gates and Inverters - MC74VHCT00ADR2G 074649-MC74VHCT00ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074649-MC74VHCT00ADR 2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074649-MC74VHCT00ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - MC74VHCT00ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHCT00ADR2GOSDKR-ND
Gates and Inverters MC74VHCT00ADR2GOSDKR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHCT00ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHCT00ADR2GOSTR-ND
Gates and Inverters MC74VHCT00ADR2GOSTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHCT00ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHCT00ADR2GOSCT-ND
Gates and Inverters MC74VHCT00ADR2GOSCT-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHCT00ADR2G
Logic Gates MC74VHCT00ADR2G
Logic Gates 3-5.5V Quad 2-Input NAND

Logic Gates 3-5.5V Quad 2-Input NAND

Buy Now Datasheet
Gates and Inverters - MC74VHCT00ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHCT00ADR2G
Gates and Inverters MC74VHCT00ADR2G
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHCT00ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHCT00ADR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHCT00ADR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Nand Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi - 54AH9211 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi
54AH9211
Nand Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi 54AH9211
NAND GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

NAND GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ic,logic Gate,quad 2-Input Nand,ahct/vhct-Cmos,sop,14Pin,plastic Rohs Compliant Onsemi - 45J1375 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,quad 2-Input Nand,ahct/vhct-Cmos,sop,14Pin,plastic Rohs Compliant Onsemi
45J1375
Ic,logic Gate,quad 2-Input Nand,ahct/vhct-Cmos,sop,14Pin,plastic Rohs Compliant Onsemi 45J1375
IC,LOGIC GATE,QUAD 2-INPUT NAND,AHCT/VHCT-CMOS, SOP,14PIN,PLASTIC ROHS COMPLIANT: YES

IC,LOGIC GATE,QUAD 2-INPUT NAND,AHCT/VHCT-CMOS,SOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74VHCT00ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHCT00ADR2G
Logic - Gates and Inverters MC74VHCT00ADR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - MC74VHCT00ADR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHCT00ADR2G
Gates and Inverters MC74VHCT00ADR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74VHCT00ADR2G MC74VHCT00ADR2G 074649-MC74VHCT00ADR2G MC74VHCT00ADR2GOSDKR-ND MC74VHCT00ADR2G MC74VHCT00ADR2G MC74VHCT00ADR2G 54AH9211 MC74VHCT00ADR2G MC74VHCT00ADR2G
Product Name Quad 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74VHCT00ADR2G Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi Logic - Gates and Inverters Gates and Inverters
Gate Type NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5.5V 3 V ~ 5.5 V 3V ~ 5.5V 3V ~ 5.5V 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) 3V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-input NAND gate - 74AHCT1G00GV-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7988985P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details