Manufacturer: ON Semiconductor
Win Source Part Number: 118380-MC74VHC86DTR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
4-Ch CMOS XOR Gate IC, TSSOP-14, 5.5V Product overview: MC74VHC86DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC86DTR2G can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC, GATE, XOR, QUAD, 4 CIRCUITS, 2 INPUT, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY
X-OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHC86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates 2-5.5V Quad 2-Input XOR
IC GATE XOR 4CH 2-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 118380-MC74VHC86DTR2G | 705-MC74VHC86DTR2G | MC74VHC86DTR2GOSTR-ND | MC74VHC86DTR2G | MC74VHC86DTR2G | 88048420 | 14AC4556 | MC74VHC86DTR2G | MC74VHC86DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC86DTR2G | 5.5V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic IC | X-Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE, XNOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | XOR; XOR Gate | XOR | |
| Supply Voltage | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 8.8 ns | 8.8 ns | 8.8 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |