onsemi Flip Flops MC74VHC74MELG

Description
D Flip-Flop, AHC/VHC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet
Description
D Flip-Flop, AHC/VHC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC74MELG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHC/VHC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, AHC/VHC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - MC74VHC74MELG-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - MC74VHC74MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74VHC74MELG
Flip Flops MC74VHC74MELG
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC74VHC74MELG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74VHC74MELG
Logic - Flip Flops MC74VHC74MELG
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74VHC74MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74VHC74MELG
Integrated Circuits (ICs) - Logic - Flip Flops MC74VHC74MELG
IC FF D-TYPE DUAL 1BIT 14SOEIAJ

IC FF D-TYPE DUAL 1BIT 14SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC74VHC74MELG MC74VHC74MELG-ND MC74VHC74MELG MC74VHC74MELG MC74VHC74MELG
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Package Type SOP14; SOP "14-SOIC (0.209"", 5.30mm Width)"; SOIC 14-SOIC (0.209\", 5.30mm Width); SOIC
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
Flip Flops - 74ALVT16821DGG,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Logic - Flip Flops - 74ACT11374DW - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details