The MC74VHC74 is a dual D-type flip-flop with set and reset capabilities, designed using advanced high-speed CMOS technology. It operates at a maximum frequency of 170 MHz and features low power dissipation, with a maximum supply current of 2 µA at 25°C. The device supports an operating voltage range of 2.0 V to 5.5 V and can interface between 5.0 V and 3.0 V systems due to its input voltage tolerance of up to 7.0 V. The flip-flop has independent set and reset inputs that function regardless of the clock signal, providing flexibility in design. It also offers high noise immunity and balanced propagation delays, making it suitable for various digital applications. The MC74VHC74 is RoHS compliant and features ESD protection, ensuring reliability in sensitive environments.
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, AHC/VHC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 115332-MC74VHC74DR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
D FLIP FLOP W/ SET/RESET, DUAL, SOIC-14; Logic Family / Base Number:74VHC74; Flip-Flop Type:D; Propagation Delay:9.3ns; Frequency:170MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74VHC74DR2GOSTR-ND | MC74VHC74DR2G | 115332-MC74VHC74DR2G | 13AC3658 | MC74VHC74DR2G | MC74VHC74DR2G | MC74VHC74DR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74VHC74DR2G | D Flip Flop W/ Set/reset, Dual, Soic-14; Logic Family / Base Number Onsemi | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||||
| Propagation Delay | 9.3 ns | 9.3 ns | 9.3 ns | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |