onsemi Logic - Logic - Shift Registers - MC74VHC595DR2 MC74VHC595DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219977-MC74VHC595DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219977-MC74VHC595DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74VHC595DR2 is an 8-bit shift register with an output storage register, designed using silicon gate CMOS technology. It operates at high speeds, achieving a maximum frequency of 185 MHz at a supply voltage of 5V, while maintaining low power dissipation with a maximum supply current of 4 OºA at 25°C. The device features independent shift and register clock inputs, allowing for stable parallel outputs during shifting operations. It supports 3-state outputs, making it suitable for direct connection to an 8-bit bus. The input voltage tolerance extends up to 7V, facilitating compatibility between 5V and 3V systems. The MC74VHC595DR2 also offers high noise immunity, with a noise margin of 28% of VCC, and includes power-down protection on inputs. It is available in a TSSOP-16 package, with options for both standard and Pb-free versions.

Datasheet Summary
Powered by GS/AI

The MC74VHC595DR2 is an 8-bit shift register with an output storage register, designed using silicon gate CMOS technology. It operates at high speeds, achieving a maximum frequency of 185 MHz at a supply voltage of 5V, while maintaining low power dissipation with a maximum supply current of 4 OºA at 25°C. The device features independent shift and register clock inputs, allowing for stable parallel outputs during shifting operations. It supports 3-state outputs, making it suitable for direct connection to an 8-bit bus. The input voltage tolerance extends up to 7V, facilitating compatibility between 5V and 3V systems. The MC74VHC595DR2 also offers high noise immunity, with a noise margin of 28% of VCC, and includes power-down protection on inputs. It is available in a TSSOP-16 package, with options for both standard and Pb-free versions.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC74VHC595DR2 - 1219977-MC74VHC595DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC74VHC595DR2
1219977-MC74VHC595DR2
Logic - Logic - Shift Registers - MC74VHC595DR2 1219977-MC74VHC595DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219977-MC74VHC595DR 2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219977-MC74VHC595DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Shift Registers - MC74VHC595DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74VHC595DR2
Shift Registers MC74VHC595DR2
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number 1219977-MC74VHC595DR2 MC74VHC595DR2
Product Name Logic - Logic - Shift Registers - MC74VHC595DR2 Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers
SN54HC195 4-Bit Parallel-Access Shift Registers - 5962-8682701EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic - Shift Registers - 74HC595D/AU118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details