The MC74VHC574DWR2 is an octal D-type flip-flop with 3-state outputs, designed using advanced high-speed CMOS technology. It operates at a maximum frequency of 180 MHz at 5.0 V, making it suitable for high-speed applications while maintaining low power dissipation, with a maximum supply current of 4.0 µA at 25°C. The device features high noise immunity and can tolerate input voltages up to 5.5 V, allowing for compatibility between 3.3 V and 5.0 V systems. The outputs enter a high impedance state when the output enable input is high, providing flexibility in circuit design. The MC74VHC574DWR2 is available in a 20-pin SOIC package and is RoHS compliant, ensuring it meets environmental standards. This flip-flop is ideal for applications requiring reliable data storage and transfer in digital circuits.
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 725086-MC74VHC574DWR
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 115MHz
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: 74VHC574
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC74VHC574DWR2-ND | 725086-MC74VHC574DWR2 | MC74VHC574DWR2 | MC74VHC574DWR2 | MC74VHC574DWR2 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC74VHC574DWR2 | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 10.6 ns | 10.6 ns |