onsemi Logic - Logic - Flip Flops - MC74VHC574DTR2 MC74VHC574DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 732503-MC74VHC574DTR 2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 115MHz Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74VHC574 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 732503-MC74VHC574DTR 2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 115MHz Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74VHC574 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74VHC574DTR2
732503-MC74VHC574DTR2
Logic - Logic - Flip Flops - MC74VHC574DTR2 732503-MC74VHC574DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 732503-MC74VHC574DTR 2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 115MHz Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74VHC574 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Iq): 4μA Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 732503-MC74VHC574DTR2
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 115MHz
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC574
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF

Buy Now
Flip Flops - MC74VHC574DTR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC74VHC574DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC74VHC574DTR2
Integrated Circuits (ICs) - Logic - Flip Flops MC74VHC574DTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - MC74VHC574DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC74VHC574DTR2
Flip Flops MC74VHC574DTR2
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC74VHC574DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC74VHC574DTR2
Logic - Flip Flops MC74VHC574DTR2
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 732503-MC74VHC574DTR2 MC74VHC574DTR2-ND MC74VHC574DTR2 MC74VHC574DTR2 MC74VHC574DTR2
Product Name Logic - Logic - Flip Flops - MC74VHC574DTR2 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 10.6 ns 10.6 ns
fMAX 115 MHz 115 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details
Flip Flops - 74ALVC374D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers