Manufacturer: ON Semiconductor
Win Source Part Number: 926337-MC74VHC573MEL
Series: 74VHC
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHC573
Categories: Integrated Circuits (ICs)
Case / Package: SOEIAJ-20
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
IC DTYPE TRANSP SGL 8:8 20SOEIAJ
IC LATCH OCT NONINV 3ST 20SOEIAJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State SOEIAJ-20
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 926337-MC74VHC573MEL | MC74VHC573MEL-ND | MC74VHC573MEL | MC74VHC573MEL | MC74VHC573MEL |
| Product Name | Logic - Logic - Latches - MC74VHC573MEL | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOEIAJ-20 | "20-SOIC (0.209"", 5.30mm Width)"; SOIC | 20-SOIC (0.209\", 5.30mm Width); SOIC | ||
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State |