Buffers & Line Drivers LOG CMOS BUS INTRFCE OCTL
BUFFER, NON INVERTING, OCTAL, TSSOP-20; Logic Family / Base Number:74VHC541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; RoHS Compliant: Yes
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS Automotive 20-Pin TSSOP W T/R
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | MC74VHC541DTR2G | 42Y0664 | MC74VHC541DTR2G |
| Product Name | Buffers & Line Drivers | Buffer, Non Inverting, Octal, Tssop-20; Logic Family / Base Number Onsemi | Others |