onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC50DTR2G MC74VHC50DTR2G

Description
Hex Buffer
Request a Quote Datasheet
Description
Hex Buffer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC50DTR2G - Rochester Electronics
Newburyport, MA, United States
Hex Buffer

Hex Buffer

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC50DTR2G - 074647-MC74VHC50DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC50DTR2G
074647-MC74VHC50DTR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC50DTR2G 074647-MC74VHC50DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074647-MC74VHC50DTR2 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074647-MC74VHC50DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHC50DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC50DTR2GOSCT-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC50DTR2GOSCT-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHC50DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC50DTR2GOSTR-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC50DTR2GOSTR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHC50DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC50DTR2GOSDKR-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC50DTR2GOSDKR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHC50DTR2G - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MC74VHC50DTR2G
Buffers, Drivers, Receivers, Transceivers MC74VHC50DTR2G
IC BUF NON-INVERT 5.5V 14TSSOP

IC BUF NON-INVERT 5.5V 14TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74VHC50DTR2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC50DTR2G
IC BUF NON-INVERT 5.5V 14TSSOP

IC BUF NON-INVERT 5.5V 14TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number MC74VHC50DTR2G 074647-MC74VHC50DTR2G MC74VHC50DTR2GOSCT-ND MC74VHC50DTR2G MC74VHC50DTR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC50DTR2G Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1913653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 6
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8964401PA - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
Bandwidth 60 MHz
View Details