Manufacturer: ON Semiconductor
Win Source Part Number: 208036-MC74VHC50DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Hex Buffer
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SOIC
IC BUF NON-INVERT 5.5V 14SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 208036-MC74VHC50DR2G | MC74VHC50DR2G | MC74VHC50DR2GOSTR-ND | MC74VHC50DR2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC50DR2G | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |