Hex Buffer
Manufacturer: ON Semiconductor
Win Source Part Number: 883787-MC74VHC50DG
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC74VHC50
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SOIC
IC BUF NON-INVERT 5.5V 14SOIC
IC BUF NON-INVERT 5.5V 14SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | MC74VHC50DG | 883787-MC74VHC50DG | MC74VHC50DG-ND | MC74VHC50DG | MC74VHC50DG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC50DG | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS |