4 Circuit IC Switch 1:1 90Ohm 16-SOEIAJ
IC MUX/DEMUX QUAD 1X1 14SOEIAJ
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74VHC4316MG | MC74VHC4316MG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC); Normally Open (NO) | |
| Standards and Certifications | RoHS | |
| Ron | 90 ohms | 15 ohms |