onsemi Analog Switches, Multiplexers, Demultiplexers MC74VHC4316DTG

Description
4 Circuit IC Switch 1:1 90Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 90Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4316DTG-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4316DTG-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC4316DTG-ND
4 Circuit IC Switch 1:1 90Ohm 16-TSSOP

4 Circuit IC Switch 1:1 90Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4316DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4316DTG
Analog Switches, Multiplexers, Demultiplexers MC74VHC4316DTG
4 Circuit IC Switch 1:1 90Ohm 16-TSSOP

4 Circuit IC Switch 1:1 90Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74VHC4316DTG-ND MC74VHC4316DTG
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 2 to 6 volts
Ron 90 ohms 90 ohms
Bandwidth 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Quad single-pole single-throw analog switch - 74HC4066BZZ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
2 suppliers
8-bit 3.6V SSOP Analog Switch and Multiplexer IC - 743-74CB3Q3245DBQRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC257SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1914653P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details