The MC74VHC4316DR2G is a quad analog switch/multiplexer/d
4-Ch Analog Mux/Demux, 160MHz, SOIC, 12V Dual Supply Product overview: MC74VHC4316DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 12V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 160MHz, 12V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC4316DR2G can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 90Ohm 16-SOIC
IC MUX/DEMUX QUAD 1X1 16SOIC
4 Circuit IC Switch 1:1 90Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 1:1, -55 TO 125DEG C; Multiplexer Configuration:1:1; No. of Circuits:4Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74VHC4316DR2G | 488-MC74VHC4316DR2GTR-ND | MC74VHC4316DR2G | MC74VHC4316DR2G | 42K1151 |
| Product Name | Dual 160MHz 12V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 1 Onsemi |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | 2 to 6 volts | 2 to 6 volts | ||
| Bandwidth | 160 MHz | 160 MHz | 160 MHz | 160 MHz | |
| Power Dissipation | 500 milliwatts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |