onsemi Multiplexer Configuration Onsemi MC74VHC4053DTR2G.

Description
Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiplexer Configuration Onsemi - 23AC6924 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer Configuration Onsemi
23AC6924
Multiplexer Configuration Onsemi 23AC6924
Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Analog Multiplexers
Product Number 23AC6924
Product Name Multiplexer Configuration Onsemi
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 12 volts
Ron 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897109 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
8-channel analog multiplexer/demultiplexer with latch - 74HC4351D,653 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
6 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details