onsemi Analog Switches, Multiplexers, Demultiplexers MC74VHC4053DTR2G

Description
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
Request a Quote Datasheet
Description
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4053DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4053DTR2GOSDKR-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC4053DTR2GOSDKR-ND
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4053DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4053DTR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC4053DTR2GOSCT-ND
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4053DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4053DTR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC4053DTR2GOSTR-ND
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
120MHz 6V TSSOP Analog Switch and Multiplexer IC
747-MC74VHC4053DTR2G
120MHz 6V TSSOP Analog Switch and Multiplexer IC 747-MC74VHC4053DTR2G
Analog Mux/Demux, 6:3, 3-Ch, 120MHz, 1-6V, TSSOP Product overview: MC74VHC4053DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC4053DTR2G can be used for catalog matching and distributor lookup.

Analog Mux/Demux, 6:3, 3-Ch, 120MHz, 1-6V, TSSOP Product overview: MC74VHC4053DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC4053DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4053DTR2G - 110203-MC74VHC4053DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4053DTR2G
110203-MC74VHC4053DTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4053DTR2G 110203-MC74VHC4053DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 110203-MC74VHC4053DT R2G Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Family Name: MC74VHC4053 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): TC74HC4053AFN(M); HD74HC4053RPEL; TC74HC4053AFN; Introduction Date: September 25, 1998 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 110203-MC74VHC4053DTR2G
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Family Name: MC74VHC4053
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): TC74HC4053AFN(M); HD74HC4053RPEL; TC74HC4053AFN;
Introduction Date: September 25, 1998
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analogue Multiplexer / Demultiplexer, 2 Onsemi - 42Y0663 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Multiplexer / Demultiplexer, 2 Onsemi
42Y0663
Analogue Multiplexer / Demultiplexer, 2 Onsemi 42Y0663
Analogue Multiplexer / Demultiplexer, 2:1, 3, 200 ohm, 2V to 12V, TSSOP, 16 RoHS Compliant: Yes

Analogue Multiplexer / Demultiplexer, 2:1, 3, 200 ohm, 2V to 12V, TSSOP, 16 RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4053DTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74VHC4053DTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74VHC4053DTR2G
IC MUX/DEMUX TRIPLE 2X1 16TSSOP

IC MUX/DEMUX TRIPLE 2X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4053DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4053DTR2G
Analog Switches, Multiplexers, Demultiplexers MC74VHC4053DTR2G
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

3 Circuit IC Switch 2:1 100Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74VHC4053DTR2GOSDKR-ND 747-MC74VHC4053DTR2G 110203-MC74VHC4053DTR2G 42Y0663 MC74VHC4053DTR2G MC74VHC4053DTR2G
Product Name Analog Switches, Multiplexers, Demultiplexers 120MHz 6V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4053DTR2G Analogue Multiplexer / Demultiplexer, 2 Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1 2x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 100 ohms 10 ohms 100 ohms
Bandwidth 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
VCT -60 dB
Unlock Full Specs
to access all available technical data