120MHz Analog Mux/Demux, SOIC, 3-Ch, 1-6V Product overview: MC74VHC4053DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC4053DR2G can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 115771-MC74VHC4053DR
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MC74VHC4053DTR2; 74HCT4053D,112; 74HCT4053D,118; MC74VHC4053DR2G;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
ANALOGUE MUX/DEMUX, 3 CH, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:100ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
IC MUX/DEMUX TRIPLE 2X1 16SOIC
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74VHC4053DR2G | MC74VHC4053DR2GOSCT-ND | 115771-MC74VHC4053DR2G | 50AC6071 | MC74VHC4053DR2G | MC74VHC4053DR2G |
| Product Name | 120MHz 6V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4053DR2G | Analogue Mux/demux, 3 Ch, 2 Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| Power Dissipation | 500 milliwatts | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |