Analog Mux/Demux, 95MHz, 2-Ch, TSSOP-16, 1V-6V Product overview: MC74VHC4052DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 95MHz, 1V, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 95MHz, 1V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC4052DTR2G
Manufacturer: ON Semiconductor
Win Source Part Number: 766064-MC74VHC4052DT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SP4T
-3db Bandwidth: 95MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 80pF
Family Name: MC74VHC4052
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±2 V ~ 6 V
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): ADG609BRU-REEL7; ADG609BR; ADG609BN;
Introduction Date: March 16, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
IC MUX/DEMUX DUAL 4X1 16TSSOP
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74VHC4052DTR2G | 766064-MC74VHC4052DTR2G | MC74VHC4052DTR2GOSTR-ND | MC74VHC4052DTR2G | MC74VHC4052DTR2G |
| Product Name | 95MHz 1V 6V TSSOP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4052DTR2G | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Bandwidth | 95 MHz | 95 MHz | 95 MHz | 95 MHz | 95 MHz |
| Power Dissipation | 450 milliwatts | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |