2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 074646-MC74VHC4052DR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 95MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 80pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Analog Multiplexer/ Demultiplexer, SOIC 16 LEAD, 2500-REEL Product overview: MC74VHC4052DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC4052DR2G can be used for catalog matching and distributor lookup.
IC MUX/DEMUX DUAL 4X1 16SOIC
Analogue Multiplexer / Demultiplexer, 8:1, 1, 200 ohm, 2V to 12V, SOIC, 16 RoHS Compliant: Yes
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74VHC4052DR2GOSCT-ND | 074646-MC74VHC4052DR2G | 747-MC74VHC4052DR2G | MC74VHC4052DR2G | 42Y0661 | MC74VHC4052DR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4052DR2G | SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Multiplexer / Demultiplexer, 8 Onsemi | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 4x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to ? volts | |||
| Ron | 100 ohms | 10 ohms | 100 ohms | |||
| Bandwidth | 95 MHz | 95 MHz | 95 MHz | 95 MHz | ||
| VCT | -60 dB |