onsemi Analog Switches, Multiplexers, Demultiplexers MC74VHC4051MG

Description
1 Circuit IC Switch 8:1 100Ohm 16-SOEIAJ
Request a Quote
Description
1 Circuit IC Switch 8:1 100Ohm 16-SOEIAJ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74VHC4051MG is an analog multiplexer/demultiplexer that utilizes high-performance silicon-gate CMOS technology. It features fast switching speeds, low ON resistance, and minimal OFF leakage currents, making it suitable for controlling analog voltages across a wide power supply range of 2.0 to 12.0 V. The device is designed with a single-pole, 8-position configuration, allowing for the selection of one of eight analog inputs/outputs to connect to a common output/input. The control inputs are compatible with standard CMOS outputs and can be adapted for LSTTL outputs with pull-up resistors. This component is characterized by improved linearity and lower ON resistance compared to metal-gate counterparts, along with low crosstalk between switches. It includes diode protection on all inputs/outputs and is compliant with RoHS standards, being Pb-free and halogen-free. The MC74VHC4051MG is available in a SOIC-16 or TSSOP-16 package, making it suitable for various applications, including automotive, as it meets AEC-Q100 qualification.

Datasheet Summary
Powered by GS/AI

The MC74VHC4051MG is an analog multiplexer/demultiplexer that utilizes high-performance silicon-gate CMOS technology. It features fast switching speeds, low ON resistance, and minimal OFF leakage currents, making it suitable for controlling analog voltages across a wide power supply range of 2.0 to 12.0 V. The device is designed with a single-pole, 8-position configuration, allowing for the selection of one of eight analog inputs/outputs to connect to a common output/input. The control inputs are compatible with standard CMOS outputs and can be adapted for LSTTL outputs with pull-up resistors. This component is characterized by improved linearity and lower ON resistance compared to metal-gate counterparts, along with low crosstalk between switches. It includes diode protection on all inputs/outputs and is compliant with RoHS standards, being Pb-free and halogen-free. The MC74VHC4051MG is available in a SOIC-16 or TSSOP-16 package, making it suitable for various applications, including automotive, as it meets AEC-Q100 qualification.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4051MG-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4051MG-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC4051MG-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOEIAJ

1 Circuit IC Switch 8:1 100Ohm 16-SOEIAJ

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4051MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4051MG
Analog Switches, Multiplexers, Demultiplexers MC74VHC4051MG
1 Circuit IC Switch 8:1 100Ohm 16-SOEIAJ

1 Circuit IC Switch 8:1 100Ohm 16-SOEIAJ

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4051MG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74VHC4051MG
Interface - Analog Switches, Multiplexers, Demultiplexers MC74VHC4051MG
IC MUX/DEMUX 8X1 16SOEIAJ

IC MUX/DEMUX 8X1 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74VHC4051MG-ND MC74VHC4051MG MC74VHC4051MG
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 2 to 6 volts
Ron 100 ohms 100 ohms 10 ohms
Bandwidth 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4852BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
5 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BEE4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers