8:1 Analog Mux/Demux, 80MHz, 1V-6V, 16-Pin TSSOP Product overview: MC74VHC4051DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 1V, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 1V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC4051DTR2G
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1074023-MC74VHC4051D
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 80MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 130pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
ANALOGUE MUX/DEMUX, 1 CH, 8:1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
IC MUX/DEMUX 8X1 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74VHC4051DTR2G | MC74VHC4051DTR2GOSCT-ND | 1074023-MC74VHC4051DTR2G | 50AC6070 | MC74VHC4051DTR2G | MC74VHC4051DTR2G |
| Product Name | 80MHz 1V 6V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4051DTR2G | Analogue Mux/demux, 1 Ch, 8 Onsemi | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 12 volts | ||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Power Dissipation | 450 milliwatts | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |