8-CHANNEL, SGL ENDED MULTIPLEXER, PDSO16, TSSOP-16 Product overview: MC74VHC4051DTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC4051DTR2 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
IC MUX/DEMUX 8X1 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74VHC4051DTR2 | MC74VHC4051DTR2-ND | MC74VHC4051DTR2 | MC74VHC4051DTR2 |
| Product Name | TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz |
| Power Dissipation | 450 milliwatts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |