onsemi Signal Switches, Multiplexers, Decoders MC74VHC4051D

Description
Single-Ended Multiplexer, 1 Func, 8 Channel, CMOS, PDSO16
Request a Quote
Description
Single-Ended Multiplexer, 1 Func, 8 Channel, CMOS, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74VHC4051D is a high-performance analog multiplexer/demultiplexer utilizing silicon-gate CMOS technology. It features fast propagation delays, low ON resistances, and low OFF leakage currents, making it suitable for controlling analog voltages across a wide power supply range of 2.0 to 12.0 V. The device is designed for compatibility with standard CMOS outputs and can be used with pull-up resistors for LSTTL outputs. The ON resistance is more linear over input voltage compared to metal-gate CMOS analog switches, which enhances performance in various applications. The MC74VHC4051D is available in both SOIC-16 and TSSOP-16 packages, with options for Pb-free versions. It includes diode protection on all inputs/outputs and exhibits low crosstalk between switches, making it a reliable choice for signal switching applications.

Datasheet Summary
Powered by GS/AI

The MC74VHC4051D is a high-performance analog multiplexer/demultiplexer utilizing silicon-gate CMOS technology. It features fast propagation delays, low ON resistances, and low OFF leakage currents, making it suitable for controlling analog voltages across a wide power supply range of 2.0 to 12.0 V. The device is designed for compatibility with standard CMOS outputs and can be used with pull-up resistors for LSTTL outputs. The ON resistance is more linear over input voltage compared to metal-gate CMOS analog switches, which enhances performance in various applications. The MC74VHC4051D is available in both SOIC-16 and TSSOP-16 packages, with options for Pb-free versions. It includes diode protection on all inputs/outputs and exhibits low crosstalk between switches, making it a reliable choice for signal switching applications.

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC4051D - Rochester Electronics
Newburyport, MA, United States
Single-Ended Multiplexer, 1 Func, 8 Channel, CMOS, PDSO16

Single-Ended Multiplexer, 1 Func, 8 Channel, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC74VHC4051D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74VHC4051D
Signal Switches, Multiplexers, Decoders MC74VHC4051D
Circuit IC Switch

Circuit IC Switch

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number MC74VHC4051D MC74VHC4051D
Product Name Signal Switches, Multiplexers, Decoders
Package Type SOP; SOP16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC237D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers