The MC74VHC374DWR2 is an octal D-type flip-flop featuring a 3-state output, designed using advanced high-speed CMOS technology. It operates at a maximum frequency of 185 MHz at a supply voltage of 5 V, while maintaining low power dissipation with a maximum supply current of 4 OºA at 25°C. The device supports an operating voltage range from 2 V to 5.5 V and is capable of interfacing 5V systems with 3V systems due to its input voltage tolerance of up to 7V. This flip-flop includes power down protection on inputs and exhibits high noise immunity with a noise margin of 28% of VCC. It is pin and function compatible with other standard logic families, ensuring ease of integration into existing designs. The MC74VHC374DWR2 is also RoHS compliant and features robust ESD performance, withstanding over 2000 V in human body model tests. The device is available in a 20-pin SOIC package, making it suitable for various applications requiring reliable data storage and transfer.
Manufacturer: ON Semiconductor
Win Source Part Number: 801350-MC74VHC374DWR
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4pF
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 120MHz
Manufacturer Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 10.1ns at 5V, 50pF
Part Number Series: 74VHC374
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 801350-MC74VHC374DWR2 | MC74VHC374DWR2-ND | MC74VHC374DWR2 | MC74VHC374DWR2 | MC74VHC374DWR2 |
| Product Name | Logic - Logic - Flip Flops - MC74VHC374DWR2 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Propagation Delay | 10.1 ns | 10.1 ns | |||
| fMAX | 120 MHz | 120 MHz | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |