Manufacturer: ON Semiconductor
Win Source Part Number: 883784-MC74VHC32DTR2
Series: 74VHC
Operating Temperature Range: -40°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHC32
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
OR Gate IC 4 Channel 14-TSSOP
AHC/VHC SERIES, QUAD 2-INPUT OR GATE, PDSO14, TSSOP-14 Product overview: MC74VHC32DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC32DTR2 can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 883784-MC74VHC32DTR2 | MC74VHC32DTR2-ND | 705-MC74VHC32DTR2 | MC74VHC32DTR2 | MC74VHC32DTR2 | MC74VHC32DTR2 |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC32DTR2 | Gates and Inverters | Quad TSSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | OR | OR; OR GATE | NOT; OR | OR; OR Gate | OR |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| IC Package Type | SOP; SSOP; TSSOP; Other; 14-TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 |