Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC32; Logic IC Family:74VHC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 61AC0346 |
| Product Name | Logic Function Onsemi |
| Supply Voltage | 5.5V |